Mersen, a provider of electrical protection and control solutions for electrical power systems, announces its latest innovative product series, MDC DC distribution fuses.
With the evolution of DC distribution and new technologies on the horizon, Mersen’s MDC DC distribution fuses help customers achieve ultimate protection for today and tomorrow and let system integrators and
Source: Mersen original equipment manufacturers easily select fuses for the protection of DC distribution in a variety of applications.
The MDC series incorporates proven fuse technologies, providing optimal current limitation while achieving maximum performance. The MDC portfolio is designed to easily allow customers to choose fuses where coordination with other DC components is critical, eliminating unnecessary downtime.
Fuses in the MDC series include:
- MDC06A 600 V DC/AC 10 mm x 38 mm auxiliary fuse
- MDC10A 1,000 V DC/750 V AC 10 mm x 38 mm auxiliary fuse
- MDC10M 1,000 V DC main fuse
- MDC15A 1,500 V DC 10 mm x 85 mm auxiliary fuse
Applications include but are not limited to: DC cabling, DC bus, DC auxiliary circuits, electrical energy storage (EES), battery module protection, electric vehicle charging, critical power and UPS protection.
Mersen MDC series fuses were developed in response to market need for DC fuses capable of opening safely at low and high fault currents. The MDC series provides unique performance characteristics allowing customers to safely protect their equipment and personnel.