Aerospace

Video: Simulator tests satellite photovoltaic arrays

12 January 2023

Designing solar energy systems for spacecraft or satellites is a daunting, expensive task as engineers must develop durable, efficient and reliable power management systems that often cannot be tested by using actual solar panels to provide power. A test solution is needed that can verify a spacecraft's power management system through high fidelity photovoltaic emulation. Keysight Technologies now offers a modular solar array simulator (SAS) that replicates the conditions a craft or satellite will encounter in space with high fidelity.

The MP4300A SAS is equipped with a 6 kW modular power supply that supports fast current-voltage (I-V) curve changes with a quick recovery time and mimics rapidly changing conditions in space. ReducedSource: Keysight TechnologiesSource: Keysight Technologies thermal testing challenges are reduced due to the modular platform’s high-power density, two-quadrant capabilities, and regenerative power technology of the hardware.

The solution provides support for rapid deployment of SAS systems with demanding performance requirements by allowing control of up to six channels through a single I/O port with a familiar programmatic interface. Two classes of 1 kW SAS modules are available: the MP4361A 160 V/10 A auto-ranging module and the MP4362A 130 V/8 A module.

According to Keysight, reliance on the modular SAS can speed time-to-market and reduce the risk of failure after deployment.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement