Motor Control and Switchgear

IKO offers AutomationWare electric actuators for optimal positioning accuracy and control

07 December 2022

IKO International has announced the U.S. availability of the Mech Series of E-actuators as part of its distribution partnership with AutomationWare.

With AutomationWare’s Mech Series E-actuators, engineers can obtain accurate, controllable movement for almost any performance and size requirement. The series features an advanced ball screw transmissionSource: IKO InternationalSource: IKO International system to handle a wide range of dynamic loads and speeds with exceptional thrust performance. The units come with integrated brushless or high-speed stepper motors and an integrated feedback encoder.

In addition, the Mech Series delivers positioning accuracy to ±0.01 mm. Users can reduce space and cost by coupling the motors to the gearboxes or specify a sensorless version that uses motor control criteria to detect the correct position.

Versions and sizes include:
-Mech Value in sizes 16-25-32. These feature a high-quality ball screw.
-Mech Force in sizes 50-63-80-100-125-150. These deliver thrusts up to 190 kN force.
-Mech Plus in sizes 50-63-80-100-125-160. These combine high dynamic load and compact size.

Users can also monitor their Mech Series actuator using AutomationWare’s AwareVu platform to ensure real-time control of temperature, vibrations and other production process anomalies.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement