Industrial Electronics

Rohde & Schwarz adds LAN models to waveguide thermal power sensors

18 November 2022

Since Rohde & Schwarz (R&S) NRPxxTWG thermal power sensors were launched in 2018, they have had the highest precision available for frequencies from 50 GHz to 110 GHz when measuring radio frequency (RF) power with WR-10, WR-12 or WR-15 waveguides. All three sensor models cover different frequencies from 50 GHz to 110 GHz in line with waveguide standards and come with a power range from -35 dBm to +20 dBm. The new R&S NRP75/90/110TWGN models are now part of the family; the “N” stands for additional network connectivity.

The local area network (LAN) interface has a standard RJ45 socket for full network capability, whether connected to a local network consisting of nothing more than a laptop or to any IP address that isSource: Rohde & SchwarzSource: Rohde & Schwarz accessible for full remote operation. For easy and convenient R&S NRP75/90/110TWGN integration, these models are powered with power over Ethernet (PoE), eliminating the need for additional DC input. The “N” models also have an eight-pole interface and dedicated cables to connect to standard USB sockets on a PC, selected Rohde & Schwarz instruments, an R&S NRX base unit, or a mobile phone that has the R&S Power viewer mobile app installed.

Typical applications for the new thermal power sensor models include any applications in the unlicensed 60 GHz band, such as V-band radio communications and mobile network backhaul, WiGig and aerospace radar. At higher frequencies, the models can cover satellite communications in the 71 GHz to 76 GHz and 81 GHz to 86 GHz bands, automotive radar from 76 GHz to 81 GHz, and applications in the E band. To ensure the validity of measurement results, an accredited calibration certificate is available for all R&S NRPxxTWGN models.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement