German-based sensor startup Blickfeld has introduced its smart lidar solution that reportedly enables the capturing and processing of 3D data on a single device for the first time.
Called Qb2, the smart lidar sensor is based on Blickfeld’s solid-state software-defined lidar technology and removes the need for additional computers. It also brings faster insights, improved response times and better bandwidth available via edge computing.
The sensor provides real-time insights to plan better and make data-driven decisions as well as gain autonomous data collection in public spaces such as shopping centers, airports and train stations.
The real-time 3D data could be used in volume monitoring of bulk materials, crowd analytics and smart infrastructure. It also offers performance parameters like enhanced adaptable field of view, detection range and scan pattern, plus higher resolution, accuracy and an IP67 rating.
The smart lidar could be used in applications such as:
- Remote and precise monitoring
- Agriculture, mining and construction planning
- Stockpile monitoring processes
- Crowd tracking and analyzing people or traffic flow
- Analytics in retail and public space such as city centers, shopping malls, airports and train stations
- Multiple fields of application