A new measurement module from IMC fills a void in the ever-increasing demands in the electric vehicle (EV) and battery testing markets.
The new CANSASfit HISO-HV-4 measurement module is designed to capture differential voltages up to 1500 V and has 1000 V CAT II and reinforced insulation. Four channels, equipped with banana laboratory terminals, deliver measurement data via CAN-Bus with a maximum data rate of one kilohertz per channel.
The new module enhances the series of IMC CANSASfit measurement modules, which includes numerous
Source: IMC ultra-compact and robustly designed modules for CAN-based test tasks.
These are for data acquisition during mobile tests or trials and allow direct connection of all typical signals such as voltage, current, temperature, rotational speed, displacement and velocity. In addition, the highly insulated measurement fit-modules are suitable for measuring directly in high-voltage environments such as mobile applications or test benches in the field of e-mobility or battery testing.
The small CANSASfit clickable housing allows direct mechanical and electrical docking to other fit modules, in particular to the complementing HISO module types HISO-T-8 and HISO-UT-6, which are designed for measurements of temperature sensors (TC, RTD), low voltages and MEMS accelerometers, all riding on high voltage potentials. It thus completes the portfolio of IMC CANSASfit modules best suited for e-mobility applications.