Multimedia

CDE introduces standard supercapacitor modules for up to 30 V, 36.6 farads

02 October 2023

This video describes a new line of standard supercapacitor modules from Cornell Dubilier (CDE). The DSM Series responds to the need for supercapacitor storage capabilities at higher voltages than what single components can provide. The new modules are offered in packs with 3, 6 or 10 cells in series for 9 V, 18 V and 30 V outputs. Capacitance values from 0.15 to 36.6 farads. These options provide designers with tested, ready-to-use solutions.

DSM standard modules simplify the application of supercapacitors for large energy storage, providing designers with an easy and safe alternative to lithium-ion batteries. They can be rapidly implemented in power systems for energy harvesting, storage and backup applications.

Each module features integrated-cell balancing, insulated construction, and cable/connector assemblies to facilitate immediate use. The DSM series reduces design time by eliminating the need for engineering resources to create an energy storage solution. A Molex Mini-Lock connector is utilized, making connectivity to the PCB a snap.

Modules are rated for temperatures up to 85° C, and unlike lithium-ion batteries, there is no charge-discharge cycle degradation and no risk of dangerous thermal runaway. Life is rated for 500,000 cycles at 25° C.

The operating temperature range is -40° C to +65° C for 9 V, 18 V and 30 V, with an extended temperature range of -40° C to +85° C at 7.5 V, 15 V and 25 V, respectively. The storage temperature range is -40° C to +65° C. DSM supercapacitor modules have a lifetime of 1,000 hours at rated voltage. They are compliant with RoHS, and the individual cells within the module meet UL 810A.

The wide operating temperature and voltage ratings expand the range of applications. DSM modules are a great fit for MRI systems, GPS, industrial backup, AGVs (automated guided vehicles) and more. Custom supercapacitor modules are also available upon request to address different form factors, mounting options, cell balancing, protection, connectivity and more.

Type DSM Supercapacitor Modules are available from select CDE-authorized distributors.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement