Industrial Electronics

FCI MT100 gas emissions flow meter obtains best-in-class maintenance interval rating

17 October 2022

Environmental, process and plant engineers responsible for continuous gas emissions monitoring of stacks, flues, ducts and chimneys with EN15267 compliant automated measuring systems (AMS) will find that the MT100 series multipoint mass flow meter from Fluid Components International (FCI) now has its certification enhanced to include an industry best maintenance interval check as required by the standards.

FCI’s Model MT100’s previous certification from TÜV has now been further certified to achieve the maximum QAL3 maintenance interval check for all QAL1 gas flow meter solutions. The MT100’s six month interval not only far exceeds the four week interval required of the only other QAL1 compliant thermal mass flow meter, but also meets or exceeds the interval of other flow meter technologies such as differential pressure (DP) and ultrasonic (US).

Furthermore, unlike DP and US that require the flow meter manufacturer to send its technicians to theSource: FCISource: FCI installation and for the process to shut down for the required check, the MT100’s check can be performed by plant staff, without shutting down the process and in less than 30 minutes. This enhanced certification for extended maintenance interval ensures both reliable measurement performance and the lowest installed cost over the life of its installation.

The MT100 flow meter accurately monitors and reports the flow rate and the totalized flow of gases. This includes mixed gas composition gases, including hot, moist and dirty stack and flue gases emitted by industrial processes and whose measurement and control is required to help reduce the global warming of the planet.

FCI’s MT100 series multipoint flow meters combine state-of-the-art electronics technology with application-proven precision flow sensors in a rugged package designed for demanding operating environments. They provide temperature-compensated direct mass flow measurement of gases for precise, repeatable measurement in large diameter stacks, rectangular ducts, chimneys and pipes. The QAL1/6-month compliant version has on-demand or automated instrument self-checking with unique, TÜV tested and certified test routines to analyze for sensor drift and authenticate transmitter operation, and to generate reports for documentation required by local authorities.

These meters are available with one to eight flow rate sensing points. Multiple sensors are inserted at various depths across a stack, duct, chimney or pipe. In hot, dirty and moist or corrosive gases without moving parts, orifices or glass windows to foul or clog. The instrument can measure flue gas operating up to 454° C (850° F) and flow rates over a wide range from 0,07 to 305 NMPS (0.25 to 1,000 SFPS) with 100:1 turndown and with excellent accuracy of ± 1.75% of reading, ± 0.5% of full scale.

The meter’s transmitter is both full-featured and rugged. It’s all stainless steel enclosure is NEMA4X/IP66 rated to ensure long service life in outdoor installations. Its electronics comes with an extensive choice of output options to interface with virtually any DCS, PLC, SCADA or recorder. High resolution, 16 bit, dual 4-20 mA analog outputs with NAMUR 43 compliance, HART I/O, and Modbus RS485 RTU/ASCII are all standard. Optionally available are Profibus-PA or Foundation Fieldbus communications

All MT100 meters have been independently tested and verified to meet and comply with IEC safety directives for EMC and LVD, and carry the CE marking. Optionally available for process installations with hazardous, potentially explosive gases and dust, MT100 meters can be ordered with ATEX or IECEx or FM/FMc agency approvals for Division II/Zone 2.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement