Industrial Electronics

Multiple battery options for OKW’s DATEC-CONTROL handheld enclosures

02 September 2022

OKW’s DATEC-CONTROL handheld enclosures for large graphics displays are now available with a wide choice of battery options.

DATEC-CONTROL is ideal for applications including mobile data collection and transfer, measuring and control technology, medical and wellness devices, Smart Factory and Industry 4.0.

Smart ergonomics ensure these big, robust ABS enclosures are well balanced and comfortable to hold despite their capacious size. The large head section is designed to house standard-size LCDs and graphic display modules. The operating area is recessed to accommodate a membrane keypad. Inside there are fastening pillars for PCBs.

DATEC-CONTROL is available in two versions (with/without a large cutout for a display module) and four sizes from XS (7.87 inches x 2.28 inches/3.70 inches x 1.55 inches) to L (10.47 inches x 3.54 inches/5.66Source: OKWSource: OKW inches x 2.36 inches).

They provide a wide choice of battery options: XS (2/3 x AA, 1 x 9 V); S (4 x AA, 1 x 9 V); M and L (4/5 x AA). The battery compartment lids for sizes XS and S feature a latch or screw fixing; these sizes are rated IP 65 (optional). Sizes M and L allow easy access to the battery compartment via a clip-in end section; these sizes are rated IP 54 (optional). All four sizes are available in two standard colors, off-white (RAL 9002) and black (RAL 9005).

Accessories include battery compartments and holders, battery contacts, battery clips, a plug-in contact (for 9 V cells), a battery spacer, enclosure end plates, desktop and wall-mountable charging stations, wall suspension elements, display windows, sealing kits, shock-absorbing impact protectors (with/without shoulder strap), a ring eyelet and a strain relief clamp for 5 mm to 7 mm cables.

OKW can supply DATEC-CONTROL fully customized. Services include CNC machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding and installation/assembly of accessories.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement