Growth in Industry 4.0, Smart Factory, internet of things (IoT)/industrial IoT (IIoT) and automation is driving demand for OKW’s updated NET-BOX wall-mount enclosures.
Slim, stylish NET-BOX is now available with IP 65 protection. It is ideal for building management, central
Source: OKW control systems, data acquisition, data systems engineering, gateways, measurement, supervision terminals and medical/wellness devices.
NET-BOX’s simple three-part assembly comprises a bottom part, a curved front cover and a front lid that conceals connectors and cables. This smart design offers plenty of room for electronics and interfaces. No fixing screws are visible at the front, enhancing the enclosures’ aesthetics.
These UV-stable ASA+PC (UL 94 V-0) enclosures are available in two virtually identical versions. Version II offers faster installation because the mounting points on the bottom part are pre-drilled ready for the wall mounting screws.
A three-point wall mounting system on both versions means there is no need to open the main electronics section. Only the front lid has to be refitted after installation. The assembly screws are Torx T10 to deter tampering. Inside, the bottom section has screw pillars for PCBs and assemblies.
NET-BOX is available in three sizes: 5.51 inches x 5.51 inches x 1.83 inches, 7.09 inches x 7.09 inches x 1.91 inches and 8.66 inches x 8.66 inches x 1.99 inches. The standard color scheme is light gray (RAL 7035) for the front cover and lid with a lava bottom part.
Accessories include infill covers (that increase enclosure capacity), IP 65 sealing kits, anti-slide feet for desktop use, a Torx T10 screwdriver and self-tapping PZ1 screws for PCBs.
OKW can supply NET-BOX fully customized. Services include: CNC machining, lacquering, printing, laser marking, special materials, radio frequency interference (RFI)/electromagnetic interference (EMI) shielding and installation/assembly of accessories.