When fast-moving scenes need to be captured in all their details, a high-performance transmission interface is essential in addition to the right sensor. With uEye Warp10, IDS Imaging Development Systems GmbH is launching a new camera family that, thanks to 10GigE, transmits data in the Gigabit Ethernet-based network at a very high frame rate and virtually without delay. The first models with the IMX250 (5 MP), IMX253 (12 MP) and IMX255 (8.9 MP) sensors from the Sony Pregius series are now available.
Compared to 1GigE cameras, the uEye Warp10 models achieve up to 10 times the transmission bandwidth; they are also about twice as fast as cameras with USB 3.0 interfaces. The advantages become particularly apparent when scenes are to be captured, monitored and analyzed in all details and without motion blur. Consequently, applications such as inspection applications on the production line with high clock speeds or image processing systems in sports analysis benefit from the fast data transfer.
Source: IDS Imaging Development Systems GmbH
The GigE Vision standard-compliant industrial cameras enable high-speed data transfer over cable lengths of up to 100 m without repeaters or optical extenders via standard CAT6A cables (under 40 m also CAT5E) with RJ45 connectors. The robust uEye Warp10 cameras are initially offered with C-mount lens holders. IDS is already working on additional models, and future versions with TFL mount (M35 x 0.75) will also be available for use with particularly high-resolution sensors up to 45 MP. The cameras are supported by the powerful IDS peak software development kit.
In the IDS Vision Channel, the experts from IDS present the features and possible applications of the new camera family in detail. The video is available here and accessible with a free IDS website user account.