Industrial Electronics

OKW’s electronic enclosures with matching stations for data transfer/charging

13 July 2022

More OKW wearable, handheld and modular plastic enclosures can now be specified with optional docking stations for charging and data transfer.

Applications include medical and therapy devices, diagnostics, biometrics, test and measurement, communications, data collection, sensors, automation, internet of things/industrial internet of things and Industry 4.0.

BODY-CASE (IP 65) is a wristwatch-style case that can also be worn on a lanyard or clipped to a belt. Power options include inductive charging. There are stations for the two larger sizes. Mountable stations are also available, enabling multiple units to be charged on a single base device.

CARRYTEC (IP 54 optional) is a large and tough handheld enclosure with integrated handle. The optional charging stations can be used on a table top or wall mounted. The enclosures snap securely into the stations.

Source: OKW EnclosuresSource: OKW Enclosures

DATEC-COMPACT (IP 65 optional) is a compact handheld enclosure for use in challenging indoor/outdoor locations. The enclosures and their charging stations can be specified with gold-plated pin and spring contacts. Power options include a battery pack or compartment (AA or AAA cells).

DATEC-CONTROL is a handheld enclosure with a large head section to accommodate bigger graphic displays. There is a selection of charging stations for desks and walls — all ergonomically inclined for convenient operation of the device.

SMART-CASE is a small, contoured handheld enclosure for remote controls. Options include battery compartments for AAA, AA and 9 V cells. There are ergonomic desktop charging stations for the three larger sizes. Spring contacts and pins can be supplied as accessories.

INTERFACE-TERMINAL multifunction enclosures can be specified in a wide range of configurations thanks to their modular design — making them suitable for mobile, desktop, wall-mount and flush-mount electronics. Standard versions with docking stations are offered for all three sizes.

All OKW enclosures and their stations can be supplied fully customized.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement