Industrial Electronics

Thermal mass flow meters excel in hydrogen measurement

20 May 2022

Engineers and plant operators responsible for producing, using, dispensing, or distributing hydrogen (H2) gas will find accurate and rugged flow meter solutions in the ST series thermal flow meters from Fluid Components International (FCI). These precision H2 calibrated flow meters provide a range of products for any pipe diameter and virtually any installation conditions and require no routine maintenance.

H2 is again a focus of global attention as a renewable energy fuel resource. Production processes from Source: FCISource: FCIfossil sources, biomass and waste and water-splitting are capturing worldwide investor attention as brown, green, gray, and blue alternative fuels. It is also a key gas used in ammonia manufacturing in the agricultural chemicals industry, methanol production and other processes. Regardless of the source, accurate, repeatable and reliable flow meters are a critical component in the processes.

H2-calibrated thermal mass flow meters are well suited to meet the conditions of these applications and work based on the principles of heat transfer. H2 has a very high heat transfer rate and to measure it with high accuracy and repeatability, a thermal flow meter should be calibrated in actual H2. Applying theoretical gas equivalency equations to “correct” readings for H2 are simply inadequate and ineffective for this gas.

FCI’s ST series thermal flow meters are calibrated under customer installation conditions in actual H2 to achieve superior installed accuracy and repeatability in their intended application. They are direct mass flow measuring and inherently multivariable, providing both flow and temperature outputs. These meters with no moving parts design also virtually eliminate wear, breakage and maintenance. The ST series has a wide selection of process connections, including compression fittings, NPT male and female threaded connections, flanges, ball valves, hot taps and more to ensure installation site compatibility.

The ST family offers solutions from small, compact meters with basic 4 mA to 20 mA analog output to feature-enhanced versions with multiple 4 mA to 20 mA outputs, digital bus communications such as HART, Modbus, Foundation Fieldbus and Profibus, in-situ calibration, self-checks, on-board data logging and more. Furthermore, all FCI ST series H2 flow meters are direct mass flow measuring, carry global agency approvals for installation in Div.1/Zone 1 environments and offer superior ruggedness and long-life with NEMA 4X/IP 67 rated low-copper content aluminum or 316 stainless steel enclosures.

Standard turndowns of 100:1 and flow ranges from 0.25 SFPS to 1000 SFPS (0.07 NMPS to 305 NMPS) ensure their application versatility. The ST’s transmitter/electronics can be integrally mounted with the flow body or may be remote mounted to 1000 ft (305 m) away. They are available in either DC or AC powered versions. Their readout/display options include basic flow rate and totalizer to a best-in-class multivariable digital/graphic backlighted LCD with FCI’s exclusive through-the-glass activated four-button array.

In H2 applications with limited straight-runs and for operating in transitional flow ranges that can adversely affect accuracy and repeatability, ST series flow meters are also optionally available with and calibration-matched to Vortab flow conditioners to ensure installed performance.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement