Industrial Electronics

New FiberXpert 700 fiber optic testing kit from Softing for Tier 1 multimode and singlemode certification

02 March 2022

Industrial communications technology specialist Softing Inc. has released its FiberXpert 700 Quad Multimode (MM) and Singlemode (SM) Testing Kit, which performs Tier 1 certifications for MM and SM fiber optic links and then prints official test reports directly from the PC software.

The FiberXpert 700 device features automatic wavelength detection and data storage, ensuring that it Source: Softing Inc.Source: Softing Inc. completes tests quickly and eliminates operator error risks. It also stores measurement results directly in its internal memory — up to 10,000 measurements. In addition, the kit is simple to operate and includes many user-friendly features, including a link wizard that facilitates the setup process. The FiberXpert 700 unit displays PASS/FAIL results directly on its high-resolution color LCD screen and comes with a rechargeable lithium polymer battery that enables up to 50 hours of operating time. Applications for this kit include complete Tier 1 fiber optic link measurements, optical loss or power measurements, continuity testing and more.

Other notable features of the FiberXpert 700 kit include the following:

  • Indium gallium arsenide (InGaAs) detector type
  • Calibrated wavelengths: 850, 980, 1300, 1310, 1490, 1550 and 1625
  • Measurement range: 5 dB-milliwatts to -70 dB-milliwatts
  • Accuracy: ±0.15 dB
  • Detector connector type: 2.5 mm/1.25 mm universal
  • Data storage: up to 10,000 data points
  • Modes of operation: CERT, LOSS and OPM
  • Operating temperature: -10° C to 55° C
  • Dimensions and weight: 72.9 mm x 112.3 mm x 31.8 mm and 12 ounces
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement