Industrial Electronics

Video: Intuitive and advanced compact energy analyzers

15 February 2022

New compact EM530 and EM540 three-phase energy analyzers have been added to the range of energy meters and power analyzers available from Carlo Gavazzi, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs.

The EM530 is a Class 0.5S (kWh) analyzer that measures currents up to 10,000 A via 5 A current transformers, and the EM540 is a Class 1 (kWh) analyzer that measures current up to 65 A via direct connection, eliminating the need for current transformers. These three-phase power analyzers can be used for two- and three-phase systems, as well as wild-leg systems. They can measure most relevant instantaneous electrical variables, energy consumption and harmonic distortion.

Both EM530 and EM540 feature high speed 100 ms serial data refresh rates, making them ideal for load balancing energy storage or electric vehicle (EV) charging applications. Fast commissioning is possible thanks to an intuitive wizard setup menu, along with instant notification of wiring errors and suggestions for correcting them.

The EM530 and EM540 are ideal for many building and industrial automation applications, including cost sharing, energy analysis for energy efficiency, power metering for photovoltaic energy storage, and indoor or temperature-controlled EV charging. Their compact size makes them a perfect fit for any panel.Source: Carlo GavazziSource: Carlo Gavazzi

The features of the EM530 and EM540 include:

  • Voltage inputs up to 415 VL-L AC, self-powered
  • Current and voltage total harmonic distortion (up to 15th harmonic)
  • Energy measurements (imported/exported): total kWh, kvarh, kVAh; partial kWh, kvarh, kVAh. Total kWh by phase.
  • Run hour meters (both imported and exported energy: 8+2 DGT). Total operating time.
  • Free downloadable configuration software
  • EM530: Class 0.5S (kWh), class 2 (kvarh). Current inputs via 5 A current transformers (maximum primary current 10,000 A)
  • EM540: Class 1 (kWh), class 2 (kvarh). Current inputs via direct connection up to 65 A
  • Programmable display and slide show function
  • Digital output or RS485 Modbus
  • cULus listed
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement