Process and manufacturing engineers responsible for compressed air systems used in a wide range of industrial applications will find the advanced FS10i series compressed air flow meters from Fluid Components International (FCI) helps them improve productivity by measuring accurately and quickly detecting system leaks, which improves overall process quality while simultaneously reducing system energy costs.
The compact FS10i flow meter series is a dependable, economical and easy to install solution to measure the flow rate of compressed air, air and natural gas. They are accurate to ±1.5% of reading, ±0.5% of full scale, with repeatability of ±0.5% of reading and have a response time of 4 seconds (1 time constant). Their go-anywhere small size, plug-in wiring and inline or insertion style threaded connection into plant
Source: FCI piping ensures quick and effective installation. In addition, they are SIL-2 rated for safety instrumented system (SIS) critical processes.
Providing precision direct mass flow measurement, these meters require no additional pressure or temperature sensors or other components to infer flow measurement. Their sealed and no-moving parts sensor does not foul or clog, and requires no routine maintenance that ensures years of trouble-free, continuous operation.
Utilizing decades-long, applications-proven thermal dispersion flow sensing technology, the FS10i flow meters provide a fluid-matched, calibrated and linearized 4 mA to 20 mA output of flow rate, and a user programmable high or low flow alarm/trip point with a 1A SPDT relay output. For visual indication, the FS10i flow meters include a 10-segment LED array. This display illuminates proportionally to the flow rate and flashes if an alarm trip occurs.
The FS10i flow meters are available in both in-line and insertion style configurations to support installation in line sizes from 1 inch to 20 inches [DN25 to DN500]. They operate over a wide, 100:1 turndown from 1 to 400 SCFM (1,6 to 122 NCMH) depending on the fluid media and line size. Their 316L stainless steel construction ensures superior corrosion resistance in the pipe. An aluminum housing, and protective, rubber boot surrounding the display area make the FS10i suitable for IP64 installations. The FS10i also carries global approvals: FM, FMc, ATEX, IECEx, and EAC/TR CU (Div 2) and Zone 2/Zone 2 installations.
For line sizes of 1 inch or 2 inches (DN25 or DN50), the FS10i is built as an in-line solution with a stainless steel, female NPT pipe tee to ensure the instrument’s accuracy and repeatability in the installation. For line sizes 2.5 inches (63,5 mm) or larger, users can select the insertion-style configuration in either a 6 inch or 12 inch (152 mm or 305 mm) length. The insertion-style configurations are outfitted with a 0.5 inch compression fitting, with either a Teflon or stainless steel ferrule to adjust the actual insertion depth to be compatible with a range of pipe diameters and achieve inserting the sensor element to the center-point of the pipe.
User set-up is performed using a PC connection to the instrument's serial port, included computer interface dongle and using FCI's free software utility program. User set-up functions include scaling of the 4 mA to 20 mA output to the desired flow range and engineering units, setting the relay trip point and adding hysteresis or time delay to the relay's action.
Each meter is precision calibrated on FCl's air and gas flow stands, which are outfitted with NIST and ISO/IEC 17025 traceable equipment to ensure their accuracy and measurement repeatability.