New Yorker Electronics has released the new Polytron Devices PFMUIC700 series of AC-DC power supplies designed for medical applications. Polytron Devices, a designer and manufacturer of standard and custom DC-DC converters, switching power supplies and linear power modules, has introduced a 700 W series of 12 V, 15 V, 24 V, 28 V and 48 V power supplies.
The Polytron PFMUIC700 series features an ultra-compact compact size of 6.7 inch x 3.66 inch x 1.61 inch (170.2 mm x 93.0 mm x 41.0 mm) in a fully enclosed plastic case. It is also designed with a remote on/off
Source: New Yorker Electronicsfunction for optimal safety. The Polytron Power Unit is credited with high efficiency to 92% and a 5 V at 1 A standby. Built-in safeguards include short circuit, overload and over voltage protection; vibration and shock levels are IEC60068 compliant.
Capacitive load ranges are between 1,250 µF and 5,000 µF and its typical ripple/noise is rated between 160 mV and 480 mV. The PFMUIC700 AC-DC power supplies also deliver a low leakage current under 0.1 mA max, a 4000 V AC (or 5656 V DC) input to output and an operating temperature range from -30° C to 70° C.
With an operating altitude of 5,000 m, this new 70 W series also meets the following safety standards: UL, IEC, EN 62368, EN 60601 3.1rd Edition, EMC Conducted and Radiated EMI EN55032, EN55011 (conducted class B, Radiated Class A), EMS EN55024 and EN60601-1-2 4th edition.