Industrial Electronics

New DDR5 industrial grade modules from SMART Modular Technologies

03 August 2021

SMART Modular Technologies has introduced double data rate 5 (DDR5) modules that feature enhanced endurance and stability for industrial applications.

These dynamic random-access memory (DRAM) modules combine the advanced technology of DDR5 with SMART Modular’s rigorous test processes in order to ensure reliable operation at industrial-grade temperatures (-40° C to 85° C). Customized SMART test programs and test flows combined with specialized burn-in equipment are used to screen out DRAM components that are likely to fail under temperature Source: SMART Modular TechnologiesSource: SMART Modular Technologiesstress, resulting in modules that exhibit some of the lowest defective parts per million rates in the industry. SMART’s industrial-grade modules are 100% system tested at high speeds, starting with a cold boot at -40° C and ramping to 85° C ambient operation. High-utilization customized testing software fully stresses all cells in the DRAM through the complete temperature cycle.

SMART also offers its SMART ARC (anti-vibration retention clamp), a locking retention device explicitly designed to secure memory modules used in operating environments that require maximum stabilization in the field.

SMART DDR5 industrial-grade modules provide twice the performance of DDR4 while improving power efficiency. This is accomplished with an on-dual in-line memory module (DIMM) 12 V voltage regulator (PMIC) and dual-channel DIMM topology for higher channel efficiency.

These modules are well-suited for a wide variety of applications, including single-board computers used in industrial and defense applications, base stations and telecom equipment exposed to outdoor elements, as well as densely configured computing applications with limited airflow.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement