MEMS and Sensors

TI unveils new humidity sensors

29 June 2021
The sensors help extend the life of products while maintain control over air quality and flow in buildings. Source: TI

Texas Instruments (TI) has introduced the first humidity sensors in a new family designed for automotive and industrial systems that could be potentially damaged by moisture.

The HDC3020 and HDC3020-Q1 will react as needed to changing water vapor conditions over time, which potentially could affect system performance and longevity of devices in vehicles, appliances and medical equipment.

TI said humidity sensor adoption is on the rise due to their ability to extend the life of products, keep automotive cameras clear of fog, control air quality and flow in buildings as well as improve reliability and more comfortable environments.

The sensors preserve data integrity under stress conditions and provide integrated correction to adapt to drift caused by aging, environmental stress and interact with contaminants.

Features of the device include:

  • Less than 0.21% RH accuracy drift per year.
  • High accuracy across full supply voltage of 1.62 V to 5.5 V.
  • Wide temperature and humidity range at 1.5% RH.

Available in pin-to-pin package cover options including removable polyimide tape and permanent IP67-rated filter covers that help protect against dust and moisture.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement