Displays

New BRAVIA displays have integrated touch screen abilities

27 May 2021

Sony's BZ40H series of 4K HDR displays today announced even more versatility through technology collaboration with interactive specialist TSItouch, adding infrared (IR) multi-touch technology to the 55-in, 65-in and 75-in models of Sony's BRAVIA professional displays.

TSItouch Pulse Type IR technology can detect virtually any input and enables true multi-touch for up to 10 simultaneous touchpoints. The TSItouch Pulse Type IR solution is compatible with numerous operating systems, blends ease of installation and operation with super-high precision and functionality.Sony BRAVIA BZ40H Pro Series Source: SonySony BRAVIA BZ40H Pro Series Source: Sony
This 4K touch screen series is designed with anti-glare properties, a cold-rolled steel chassis, tempered glass and a powder-coated finish that provides additional protection. These features complement the current flexibility, connectivity, ease of use and superior picture quality of BZ40H 4K HDR professional displays. The energy-efficient models offer increased picture performance and brightness, a powerful processor and both 2.4/5 GHz WAP support. The TAA and ADA compliant displays feature Pro mode, which allows for quick and easy customization to suit different environments, while one-step setting optimizes display settings for specific uses and applications.

The BRAVIA models also contain a programmable system on a chip (SoC) platform and Android operating system that enables digital signage to run off the display without a separate media player, saving capital costs, speeding installations and minimizing maintenance. Updated cosmetic features include new terminal positions, a flat bottom bezel and a reinforced structure designed for the B2B market.

For more information about Sony's portfolio of professional display solutions, please visit the Sony website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement