Lighting

Solid-state 2D lidar sensor withstands harsh environments

30 April 2021
Called Leddar Sight, the sensor uses flash illumination to deliver continuous, accurate detection and range of objects and obstacles in its entire field of view without moving parts. Source: LeddarTech

LeddarTech has launched a new 2D solid-state lidar sensor that is housed in a weatherproof enclosure designed for applications in challenging environments.

Called Leddar Sight, the sensor uses flash illumination to deliver continuous, accurate detection and range of objects and obstacles in its entire field of view without moving parts. The lidar sensor has been tested for shock and vibration to meet commercial and industrial applications requirements and the casing resists dust ingress, immersion and pressurized water streams.

The 2D flash lidar includes detection and measurement capabilities for indoor applications such as industrial automation and various outdoor applications including autonomous navigation, obstacle detection, collision avoidance, precision maneuvering, speed enforcement and automated tolling. This means it could be used in automated shuttles, robotaxis, commercial trucks, buses, industrial vehicles, mobile robotics and intelligent transportation systems.

Other features include 400,000 hours MTBF, which is up to 26 times longer than mechanical lidars, IP67/IP69 rated, impact-resistant enclosure, wide operating temperature range and 100% solid state.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement