WIN Enterprises Inc., a developer and modifier of new and existing embedded x86 motherboards, has unveiled the PL-50300 series of industrial wireless panel PCs.
Source: WIN Enterprises Inc. These IP67 panel PCs are advanced reduced instruction set computing machine-based PC systems with integrated LCD and multi-touch touch-screens suitable for both indoor and outdoor applications. The waterproof PC comes with a rugged die-cast chassis. The system features a fanless design and NEMA 4x standards to ensure reliable operation in most hazardous environments, resisting high levels of dust, dirt, grease, shock and vibration while meeting required electromagnetic interference/radio frequency interference resistance compliance.
Compact and waterproof with rugged construction, three wireless-capable versions are available that include Wi-Fi only, Wi-Fi and Bluetooth or with 4G cellular, Wi-Fi and Bluetooth.