Analog/Mixed Signal

New power capacitors designed for industrial and renewable energy applications

06 November 2020

TDK Corp. has introduced a range of new power capacitors for rated voltages of 1100 V to 2300 V and covers a 465 µF to 2525 µF capacitance range designed for industrial and renewable energy applications.

The B25645A capacitor series. Source: TDK The B25645A capacitor series. Source: TDK The B25645A capacitor series can be fitted close to IGBT modules. Combined with a low 14 nH self-inductance of the capacitors any substantial voltage overshooting is stopped at the IGBT modules when the current is shut off. Because of this, no snubber capacitors are needed, and the design makes parallel connections of capacitors easy.

The capacitors are cubic in design and available in two versions of either 243 x 169.5 x 90 mm or 258 x 215 x 115 mm.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement