Industrial Electronics

High current inductor delivers improved saturation and temperature stability

28 October 2020

Vishay Intertechnology Inc. has introduced a new high current inductor that provides 50% lower direct current resistance than typical power inductors for improved efficiency in high frequency DC/DC converters. Using materials and construction similar to the IHLP, the Vishay Dale IHVR-4024KE-51 also offers excellent saturation and temperature stability. Available in the compact 10 mm x 6 mm x 10 mm 4024 case size, the device enables high current density, while its vertical-mount design saves on board space.

Featuring high temperature operation to 155° C, the inductor is optimized for energy storage in DC/DC converters up to 5 MHz and provides excellent attenuation of noise in high current filtering applications up to Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.the self-resonant frequency of the inductor. Applications for the IHVR-4024KE-51 will include servers and desktop PCs; high current point of load converters; multi-phase, high current power supplies; battery-powered devices; distributed power systems and field-programmable gate arrays.

Packaged in a 100% lead-free shielded, composite construction that reduces buzz to ultra low levels, the RoHS-compliant inductor offers high resistance to thermal shock, moisture and mechanical shock, and handles high transient current spikes without saturation.

Samples and production quantities of the IHVR-4024KE-51 are available now, with lead times of 12 weeks for large orders. Pricing for U.S. delivery only starts at $0.40 per piece in 10,000-piece quantities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement