Wired Connectivity

Fujitsu introduces new Bluetooth 5.0 modules

27 October 2020

Fujitsu Components America has introduced a new Bluetooth 5.0 series of wireless radio modules that accommodates 1 Mbps to 3 Mbps to facilitate communication speed with other Bluetooth devices.

The FWM7BTZ61 series is compatible with both Bluetooth low energy (BLE) and legacy Bluetooth classic BR/EDR, allowing designs to choose between the two modes inside one module. The module is powered by Cypress Semiconductor’s CYW20819 system-on-chip and features BLE profile and BR/EDR power class 2 capabilities in a single module. The module also supports Bluetooth 5.0 signature X2 communication.

The FWM7BTZ61 series of Bluetooth 5.0 modules. The FWM7BTZ61 series of Bluetooth 5.0 modules. The series supports a range of operating voltages from 1.71 V to 3.63 V for various system design and power supply conditions.

The series includes certified models:

  • The first contains a serial port profile (SPP) for Bluetooth classic and GATT profile for BLE. SPP is a common profile for serial communication applications and GATT profile enables all Bluetooth communications with other modules through the GATT layer in the module by using a simple text command.
  • The second model replaces the GATT direct access profile with Fujitsu’s embedded firmware that allows simple text-based commands via UART to control all Bluetooth commands and parameters while simplifying a customer’s firmware development.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement