Power

New Yorker Electronics distributes Exxelia miniature low-pass filter capacitors

21 August 2020

New Yorker Electronics is distributing two series of Exxelia Technologies' multilayer ceramic discoidal capacitors used for power supply and digital signaling. The FC030 is feedthrough mounted on shielding enclosures and the FCM030 series is designed to prevent electromagnetic interference (EMI) on printed circuit boards.

These low-pass filter solutions available from New Yorker Electronics are mainly used for EMI suppression in electronics systems in avionics, military, medical, aerospace and other critical applications. Exxelia Technologies (formerly Eurofarad), part of Exxelia Group, has developed several ranges of miniature filters with different low-pass configuration (C, L, Pi, T, 2xPi, 2xL and 2xT) mainly intended to protect electronic Source: New Yorker ElectronicsSource: New Yorker Electronicsequipment from interferences.

Exxelia Technologies produces sophisticated filters, assembling Exxelia Group’s manufactured ceramic capacitors (X7R/ NPO) with ferrite inductors or winding cores in a shielding case. This solution’s main benefits are performance, reliability and optimal traceability.

The filter in a shielding case provides a good metallic package, thus ensuring high shielding performances with attenuation up to 10 GHz. Among the available options are glass sealing, steel or kovar package using tin, silver or gold plating treatments to withstand any thermally or mechanically challenged application.

The Exxelia FC030 series is a feedthrough filter to prevent not only EMI conduction but also EMI radiation on power supply or data signals designs up to 200 V. FC030 insertion loss can be 20 dB at 1 MHz to reach 70 dB up to 10 GHz. FC030 series is extremely performant on low frequency applications. The FC030 also offers very low capacitance values starting from 5 pF, allowing it to protect high bandwidth data signals. It has an operating temperature range from -55° C up to 175° C and is ESA qualified.

The FCM030 features the same design and performances as FC030 and is intended for surface mount devices. FCM030 is packaged in full metallic silver-plating. This allows optimal contact with ground plane that improves the interferences flow to the ground. The series is particularly fit for amplifiers, radars, sensitive HMI and accurate measuring.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement