Discrete and Process Automation

New IO-link position sensors enable industry 4.0 and industrial IoT environments

11 August 2020

Sensata Technologies, a provider of sensor solutions, has announced the availability of two new rotary Hall effect sensors with IO-link — the ACW4 single turn and the TCW4 multi-turn modular rotary Hall effect sensors.

IO-link integration standardizes the sensors’ outputs so that they can communicate in any IO-Link enabled fieldbus network, simplifying installation and replacement. The new interface capability allows for sensor connection from an ERP all the way down to the component level — enabling Industry 4.0 and industrial Source: Sensata TechnologiesSource: Sensata Technologiesinternet of things (IIoT) environments.

Using IO-link simplifies the need for designing custom IO boxes to translate various sensor outputs into the fieldbus standard for an application, saving space and development cost. With this standardized method of communication, the ACW4 and TCW4 sensors can provide digital, point-to-point signals that connect directly to any IO link master. As IO link masters are made with a variety of fieldbus interfaces, the existing fieldbus part of a system can remain the same. IO link also provides universal power supply capability, further simplifying the system’s design.

IO-link features for the ACW4 and TCW4 rotary Hall effect sensors include:

  • 24 V operation
  • Maximum 20 m connection length as specified by IO-link standard
  • Enhanced diagnostic and “record-keeping” functions
  • Event notification for out-of-spec or warning situations

In addition to its compact size, the second generation of this product takes advantage of the IO-link standard to enable user access to additional diagnostics data from the sensor. Users can now monitor parameters like internal temperature, running hours, voltage level and synchronization to identify anomalous conditions.

This diagnostic data allows the operator to better understand the health of the sensor and arrange for planned maintenance, preventing costly downtime. The electronics are contained in an IP65 rated, over-molded plastic shell that keeps them environmentally sealed. At about 11 mm thick, these rotary Hall effect sensors are very compact and flat. The magnet component is separate, and a range of magnet holders is available to fit a variety of installations. This combination of small size and two-part configuration provides developers with additional design flexibility.

The new ACW4 and TCW4 rotary position sensors with IO-link are ideal for use in robotics and conveyor applications commonly found in inspecting, packaging, sorting and palletizing equipment where IO-link helps maintain a smooth-running system, minimizing material loss and improving package accuracy and delivery.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement