New Yorker Electronics has released Innodisk’s new SSD flash storage that features end-to-end security from edge to the cloud. The Innodisk InnoAGE SSD comes with a Microsoft Azure Sphere inside and is integrated with Innodisk’s customized firmware, software and hardware technology.
This new solution offered by New Yorker Electronics enables multifunctional management: Smart data analysis and updates, data security and remote control through the cloud, while benefiting from the power of the Azure
Source: New Yorker ElectronicsSphere to guarantee secured communications between the SSD and the cloud. The InnoAGE SSD Flash Storage device delivers an easy-to-use interface with its customized cloud management platform.
The Innodisk-developed firmware receives commands from the Azure Sphere via a second connection to Azure. Therefore, it is able to execute SSD debugging messages as well as monitor read/write behavior patterns to increase the storage device’s lifespan. Most importantly, system operators can quickly revert to the default settings from the cloud-based dashboard in the case of a device or system crash.
The InnoAGE SSD is designed for both in-band and out-of-band network management, providing full recovery even when the operating system has crashed or is severely impaired to the extent where in-band management would be of little help.