Industrial Electronics

Process monitoring analyzer for laboratories and technical centers

23 June 2020

Inline reaction monitoring where only little space is available or under harsh conditions is an urgent matter, especially for R&D applications. The selection of precise analyzers for laboratory vessels, small process reactors and technical centers presents the user with a major challenge. SensoTech GmbH has designed the LiquiSonic Lab 3-in-1-sensor as a space-saving device that can withstand harsh and changing process conditions.

Source: SensoTech GmbHSource: SensoTech GmbHDirectly flanged into the reactor lid, sonic velocity, attenuation and temperature are monitored by the sensor with high precision. LiquiSonic provides an opportunity for complex polymerization or crystallization reactions monitoring, for instance, in down-scale reactors. Even harsh conditions like high temperature or pressure are successfully mastered. Process kinetics can be monitored inline and even under extreme process conditions in pressurized miniplants or pilot reactors. Space-saving design, separated sensor electronics and a user-friendly, multilingual controller with powerful data memory characterize the LiquiSonic system.

Installations up to 160° C and 16 bar can be designed with a system and well equipped for measurements in highly viscous suspensions. Special sensor materials like Hastelloy HC2000, tantalum or titanium protect against corrosion and promote long process life. All physical parameters and powerful diagnostic capabilities are logged 24/7 into the internal long-time memory.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement