Processors

Intel introduces new gaming processors

01 May 2020
The new 10th Gen Intel Core S-series desktop processors are built for gamers. Source: Intel

Intel Corp. has introduced its 10th Generation Intel Core S-series desktop processors designed for gaming that can reach a maximum of 5.3 GHz.

The processors, which include the Core i9 10900K processor, features up to 10 cores, 20 threads and DDR4-2933 memory speeds. Intel’s Turbo Boost Max Technology 3.0 provides automatic performance boosts on lightly threaded applications while per-core hyperthreading control allows experienced overclockers to decide which threads to turn on or off on a per-core basis.

Other features of the processors include a 2.5G Intel Ethernet connector I225 for greater than two times the network speeds of 1 GB Ethernet on existing cables. Wi-Fi 6 AX201 is integrated into the desktop processors for what Intel claims is nearly three times faster downloads and more reliable connections.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement