Vishay Intertechnology Inc. has expanded its offering of Fred Pt Ultrafast recovery rectifiers with eight new 100 V and 200 V devices in the eSMP series SlimSMAW (DO-221AD) package with a low 0.9 mm profile. Footprint-compatible with the common SOD-128, the Vishay Semiconductors diodes feature larger lead
Source: Vishay Intertechnology Inc.widths than devices in the SlimSMA for increased reliability.
The 2 A and 3 A rectifiers offer high current density, while their wide leads provide stronger adhesion to the PCB and improve automated optical inspection (AOI) in automotive systems. Fred Pt Ultrafast technology enables ultrafast recovery times down to 16 ns at TJ = 25° C, reduced reverse recovery charge to 20 nC and soft recovery features over the entire working temperature range of ‑55° C to 175° C.
Available in AEC-Q101 qualified versions, the rectifiers feature low forward voltage drop down to 0.69 V, which reduces power losses and improves efficiency in high frequency inverters, DC/DC converters, freewheeling diodes and power factor correction in automotive engine control units (ECU), anti-lock braking systems (ABS), and HID and LED lighting, and telecom and industrial power supplies.
The devices offer a moisture sensitivity level (MSL) of 1, per J-STD-020, LF maximum peak of 260° C. RoHS-compliant and halogen-free, the diodes are ideal for automated placement.
Samples and production quantities of the new Ultrafast rectifiers are available now, with lead times of 14 weeks for large orders. Pricing for U.S. delivery only starts at $0.09 per piece.