Motors and Mechanical Power Transmission

New 2G motion system demonstrates value of single-source solutions and system-based design

06 February 2020

Kollmorgen announces the 2G Motion System, a servo solution based on the latest thinking about single-Source: KollmorgenSource: Kollmorgensource, systems-based design. The 2G Motion System was designed specifically to harness the performance capabilities of Kollmorgen’s AKD2G servo drive and AKM2G servo motor.

Motor and drive are precisely matched in every element (e.g. drive switching frequency, commutation algorithms, motor magnetics), avoiding micro-incompatibilities that can occur when engineers select components from various manufacturers. The result is a system that delivers maximum performance, efficiency and effectiveness in demanding applications, including: industrial printing, laser cutting, packaging, robotics, inspection and measurement, machine tools, winding machines and food processing.

Key benefits of the 2G Motion System include:

  • Reduced design envelope: For new machine designs, the AKM2G allows designers to decrease the size, complexity and footprint of the machine, while still getting the power and performance their application needs. The AKM2G can also be dropped into existing machines to increase performance, compared to competing motors, without increasing the size of the motor. The AKD2G includes SafeMotion options, expandable I/O, and dual-axis models, all without increasing drive size.
  • Increased dynamic performance: The AKM2G can reduce indexing and move and settle times by delivering increased torque and power in the same size or smaller package.
  • Faster development and commissioning: The 2G Motion System optimizes performance in every system configuration, saving machine engineers the time and effort of evaluating various vendors and component combinations.
  • Machine cost savings: Single-cable design, dual-axis drives and co-engineered options reduce material and machine assembly costs. Improved motor and drive efficiencies reduce energy consumption, lowering operational costs.
  • Industry-leading features: Kollmorgen Servo on a Chip™, SafeMotion monitor, WorkBench GUI, extended I/O variant, extensive feedback options, single- and dual-cable options, shaft, mounting, and connector options, holding brake option and much more.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement