Vishay Intertechnology Inc. has launched a new IHDF edge-wound, through-hole inductor with rated current up to 72 A and saturation currents up to 230 A for industrial and military applications.
Featuring ferrite core technology and a low 15.4 mm maximum profile, the Vishay Dale IHDF-1300AE-10 operates over a demanding temperature range from -55° C to 125° C with low AC and DC power losses and
Source: Vishay Intertechnology Inc.excellent heat dissipation.
The edge-wound coil of the device provides low DC resistance of 1.1 mΩ maximum, which minimizes losses and improves rated current performance for increased efficiency. Compared to competing ferrite-based solutions, the IHDF-1300AE-10 offers 75% higher saturation current. The device’s low profile package allows designers to meet harsh mechanical shock and vibration requirements, while minimizing board height to save space.
With an operating voltage up to 500 V DC, the device is ideal for DC/DC converters, inverters and motor and switching noise suppression, and high power switchmode power supplies in high current, high temperature applications, including industrial solar systems and charging stations for electric vehicles, as well as military defense systems.
Vishay can customize the IHDF-1300AE-10’s mounting orientation, termination type, nominal inductance and isolation voltage rating on request. To reduce the risk of whisker growth, the inductor features a hot-dipped tin plating. The device is RoHS-compliant, halogen-free, and Vishay Green.
Samples and production quantities of the new inductor are available now, with lead times of 12 weeks.