Power

Vishay Intertechnology common-drain dual N-channel 60 V MOSFET increases power density and efficiency

11 December 2019

Vishay Intertechnology Inc. has introduced a new common-drain dual n-channel 60 V MOSFET in the compact, thermally enhanced PowerPAK 1212-8SCD package. Designed to increase power density and efficiency in battery management systems, plug-in and wireless chargers, DC/DC converters and power supplies, the Vishay Siliconix SiSF20DN offers the industry’s lowest RS-S(ON) in a 60 V common-drain device.

The dual MOSFET provides RS-S(ON) down to 10 mΩ typical at 10 V, the lowest among 60 V devices in the 3 mmSource: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc. by 3 mm footprint. This value also represents a 42.5% improvement over the next best solution in this footprint size and is 89% lower than Vishay’s previous-generation devices. The result is reduced voltage drops across the power path and minimized power losses for increased efficiency. For higher power density, the SiSF20DN’s RS1S2(ON) times area is 46.6% lower than the next best alternative MOSFET, even when including larger 6 mm by 5 mm solutions.

To save PCB space, reduce component counts and simplify designs, the device uses an optimized package construction with two monolithically integrated TrenchFET Gen IV n‑channel MOSFETs in a common drain configuration. The SiSF20DN’s source contacts are placed side by side, with enlarged connections increasing the contact area with the PCB and reducing resistivity further compared to conventional dual package types. This design makes the MOSFET ideal for bidirectional switching in 24 V systems and industrial applications, including factory automation, power tools, drones, motor drives, white goods, robotics, security/surveillance and smoke alarms.

The SiSF20DN is 100% Rg- and UIS-tested, RoHS-compliant and halogen-free.

Samples and production quantities of the new MOSFET are available now, with lead times of 30 weeks for larger orders.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement