Electronics and Semiconductors

Allegro MicroSystems launches first magnetic gear tooth sensor IC designed for traction motors

20 November 2019

Allegro MicroSystems, a developer of power and sensing solutions for motion control and energy efficient Source: Allegro MicroSystemsSource: Allegro MicroSystemssystems, has launched the ATS17501, the industry’s first gear tooth sensor IC designed to provide incremental position for electric vehicle traction motors operating up to 30 k RPM. The device addresses engineers’ most pressing traction motor challenges — including vibration at startup and running mode, high rotational speed, mechanical space constraints, high operating temperatures and ISO 26262 safety requirements.

Features include:

  • High speed switching up to 40 kHz (30 k RPM operation)
  • Advanced algorithms to suppress undesired output pulses at startup and running mode
  • Patented integrated magnet package reduces design complexity and enables smaller motors
  • Operating temperature up to 160° C
  • ASIL-B compliance (pending assessment)

Electric vehicles are becoming increasingly prevalent as original equipment manufacturers (OEMs) are required to comply with air quality, fuel efficiency and vehicle safety standards. With the electric and hybrid vehicle market forecast to explode within the next few years, the use of traction motors to address these requirements presents new challenges to engineers designing electric motor control systems. The ATS17501 is at the forefront of addressing these challenges.

Addresses high rotational speed with market-leading bandwidth

The ATS17501 provides high speed switching up to 40 kHz — the highest in the industry. The device directly measures rotating ferrous gears up to 30 k RPM and provides an incremental encoded output with speed and direction information on a dual channel interface.

Solves for traction motor vibration at startup and running mode

The ATS17501 incorporates the most advanced digital signal processing for vibration robustness and is built on Allegro’s SolidSpeed Digital Architecture to provide electric motor commutation information. The ATS17501 also offers highly adaptive performance that performs through environmental and mechanical shifts and perturbations.

Fully integrated package solves for space constraints

The over molded four-pin SIP SG package fully integrates a magnet to optimize performance over air gap and temperature. This integrated package provides the highest levels of reliability and predictability required for space-constrained traction motor applications.

Built to stringent safety standards, addresses emissions mandates

Using a certified ISO 26262:2011 safety design process, the ATS17501 incorporates real-time diagnostics to achieve an ASIL-B(D) rating as a safety element out of context (pending assessment).

The ATS17501 broadens the company’s leadership in electric motor speed sensors, alongside the ATS605 back-biased SG package. Samples are now available and can be requested through the local sales office or online today.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 1 comment

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: Allegro MicroSystems launches first magnetic gear tooth sensor IC designed for traction motors
#1
2019-Nov-29 8:50 PM

The post is particularly good and simply most fun games This is exactly what I ask.

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement