Industrial Electronics

New, powerful sensors for proximity and interference applications

01 October 2019

Vishay Intertechnology Inc. has introduced a new series of infrared (IR) sensor modules in five compact package types. Featuring a fast 300 μs reaction time, Vishay Semiconductors TSSP9xxx AGC 0 devices deliver long range presence and proximity sensing up to 2 m, and a range up to 30 m for light curtain and perimeter guard applications.

Compared to previous-generation devices, the fixed-gain sensors provide higher interference Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.strength without spurious signals, and an output pulse width closer to the optical burst length. In addition, they offer an almost constant detection threshold over a -25° C to 85° C temperature range and can detect a valid IR signal up to a higher DC illuminance level.

The TSSP9xxx AGC 0 is a good choice for fast proximity applications (approximately 15 ms) by using a burst pattern with variable intensity. The devices are ideal for sensing the distance for toys, drones, robots and vicinity switches. They may also be used as reflective sensors for hand dryers, towel or soap dispensers, water faucets, toilets, vending machine fall detection, and security and pet gates. To simplify designs in these applications, TSSP9xxx series devices feature a PIN photodiode and sensor IC in compact Minimold, Mold, Heimdall, Panhead and Minicast packages.

The modules operate at a supply voltage range from 2.0 V to 3.6 V, feature a low supply current of 0.8 mA, and offer carrier frequencies of 38 kHz and 56 kHz. The sensors are designed to receive IR pulses from an emitter with a peak wavelength of 940 nm. The devices are insensitive to supply voltage and ripple noise and provide shielding against EMI, while an IR filter suppresses visible light. The TSSP9xxx series is RoHS-compliant, halogen-free and Vishay Green.

Samples and production quantities of the new sensors are available now, with lead times of four weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement