Industrial Electronics

Vishay Intertechnology optocouplers: robustness and noise isolation in space-saving packages

20 May 2019

Vishay Intertechnology Inc. has broadened its optoelectronics portfolio with the release of two new series of optocouplers with phototriac output in space-saving compact DIP-4 and SMD-4 packages. Featuring a high Source: Vishay IntertechnologySource: Vishay Intertechnologyoff‑state voltage of 800 V and dV/dt of 1000 V/μs, Vishay Semiconductors’ VOT8024A and VOT8121A series deliver high robustness and noise isolation for home appliances and industrial equipment.

The optocouplers isolate low voltage logic from 120 V AC, 240 V AC and 380 V AC lines to control resistive, inductive or capacitive loads, including motors, solenoids, high current thyristors, or TRIACs and relays. Reducing design costs and saving board space, the devices consist of a gallium arsenide (GaAs) infrared light emitting diode (LED) optically coupled to either a zero-crossing TRIAC (VOT8024A series) for electromagnetic interference (EMI) reduction without the need for external snubber networks, or a random-phase TRIAC (VOT8121A series) to enable phase-independent switching.

The high off-state voltages of both VOT8024A and VOT8121A series enhance safety margins in one-phase applications, while still maintaining enough voltage headroom for three-phase applications. For additional safety, the optocouplers offer a withstanding isolation voltage of 5000 VRMS. Low trigger currents of 5 mA for the VOT8024A series and 10 mA for the VOT8121A series facilitate an easy interface with digital logic.

Typical applications for the RoHS-compliant optocouplers include power TRIAC drivers in solid-state relays, three-phase air conditioners, boilers, thermostats, industrial motor control, power line switching, and motor, lamp and valve control in household appliances.

Source: Vishay IntertechnologySource: Vishay Intertechnology

Samples and production quantities of the VOT8024A and VOT8121A are available now, with lead times of six weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement