Industrial Electronics

Easy EMC compliance by using line inductors for Recom DC/DC converters

25 February 2019

Complementary to its DC/DC converter portfolio, Recom now offers its RLS line inductor series, which has been Source: RecomSource: Recompre-tested to meet both conducted and radiated interference limits.

It is often necessary to add additional filter components to a DC/DC converter module to meet Class A or Class B electromagnetic compatibility (EMC) limits. To build such an EMC filter, inductors from a range of different manufacturers can be selected. Although these different inductors have similar technical specifications, they can show a significant deviation when handling electromagnetic interference (EMI) frequency.

As it is also essential that the filter circuit matches the DC/DC converter characteristics over the full frequency range, Recom's RLS series of inductors have been pretested and matched with Recom converters. Many other manufacturers only test for conducted noise because it can be measured without needing an expensive EMC chamber, but when test house approval is required, designs can fail EMC due to radiated noise. Recom’s solution improves prospects for passing both conducted and radiated EMC tests. Samples and OEM pricing are available from all authorized distributors or directly from Recom.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement