Analog/Mixed Signal

Clock Tree on a Chip Combines a Clock IC and Quartz Crystal Reference in Same Package

14 August 2018

Silicon Labs has expanded its any-frequency clock portfolio with new versions that combine the clock IC with a quartz crystal reference inside the same packaging.

This is designed to simplify board layout and design while simultaneously guaranteeing reliable start-up and operation over the lifetime of the product, Silicon Labs said. Silicon Labs has also introduced multi-profile support available across its Si5332 family for developers to consolidate multiple clock tree configurations into a single part number.

Silicon Labs said traditional clock generators rely on an external, discrete quartz crystal frequency reference where the crystal interface circuit must be carefully designed for capacitive load matching. The Si5332 clock generator address these limitations by integrating the crystal reference inside the package.

The crystal is shielded from external PCB noise, enabling the clock tree on a chip to offer lower jitter compared to versions of the 5332 using an external source.

The multi-profile features allows for the consolidation of up to 16 clock tree configurations in a single IC and the device can now replace combination devices that do the same function.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement