Industrial Electronics

NXP's Cost-Effective 50 V GaN Transistor

08 August 2018

RFMW Ltd. announced design and sales support for a versatile, cost-effective gallium nitride (GaN) transistor from NXP. NXP’s Source: RFMW, Ltd.Source: RFMW, Ltd.MMRF5017HS operates from 30 MHz to 2200 MHz and offers 125 W CW in narrow band applications and 90 W CW in broadband applications.

For pulsed applications (100 uSec, 20% duty cycle), the transistor provides up to 200 W output. With up to 18 dB of gain, the MMRF5017HS is suitable for applications such as radar, jammers, EMC testing, emergency service radio and cellular infrastructure. GaN on silicon carbide technology offers high power densities. Coupled with 50 V operation, system efficiency is increased and overall operating costs reduced. Offered in a flange package, broadband, 30-940 MHz reference designs are available.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement