Industrial Electronics

Atlas Digital Amplifiers Expand Flexibility with New Communication Capabilities

02 August 2018

Performance Motion Devices, Inc., a provider of high performance integrated circuits, boards and drive-based motion control solutions to OEMs around the globe, has announced that its Atlas digital amplifiers, featuring the highest power density in the industry, can now be used with third party microprocessors or field programmable gate arrays (FPGAs) via serial peripheral interface (SPI) communications.

Originally designed to be used in conjunction with Performance Motion Devices’ Magellan motion control ICs, Atlas digital amplifiers can now communicate through SPI with third party controllers, significantly Source: Performance Motion Devices Source: Performance Motion Devices increasing the range of applications and designs where Atlas can be deployed. Atlas digital amplifiers are suitable for robotics, medical devices, laboratory equipment, scientific instruments, fan and pump control, precision motion and industrial motor control.

Atlas digital amplifiers are compact single-axis modules that provide high-performance torque control of DC brush, brushless DC and step motors. Featuring the highest power density in the industry, Atlas versions are available in 75 W, 250 W and 500 W power configurations in two module sizes: 27 mm x 27 mm x 13 mm and 39 mm x 39 mm x 15 mm. For additional flexibility, Atlas package options can be mounted to a printed circuit board in either vertical or horizontal configurations depending on customer preference.

Atlas amplifiers integrate a field-oriented control (FOC) digital current loop, which enables finely-tuned motor current control and lower power consumption and noise. Further, Atlas amplifiers can rapidly record IoT information such as commanded current versus actual current, temperature and bus voltage, enabling host processor access to critical motion control parameters. This capability allows engineers to monitor system performance and proactively address problems before they arise.

Atlas digital amplifiers are powered from a single supply voltage, and provide automatic protection from over-current, under-voltage, over-voltage, over-temperature and short circuit faults. Other advanced Atlas features include programmable gain parameters and performance trace. Originally designed to integrate seamlessly with Performance Motion Devices’ Magellan motion ICs, they can now also be used with FPGAs, digital signal processors or general-purpose microprocessors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement