Analog/Mixed Signal

Aceinna Announced the Introduction of a New MEMS-based Dynamic Tilt Sensor Module

29 June 2018

Aceinna, a Massachusetts-based company, announced the introduction of a new MEMS-based tilt sensor module that combines accelerometers, gyroscopes and a temperature sensor. The MTLT305D module uses advanced extended Kalman filtering and algorithms to achieve 0.5-degree tilt and less than 10 milli-g acceleration in a variety of dynamic conditions.

Using advanced calibration and correlation algorithms, the MTLT30D provide accurate 3D acceleration, 3D rate, and pitch and roll measurements in moving systems. In addition, it comes with CAN J1939 and RS-232 connectivity.

Source: AceinnaSource: Aceinna

Housed in a miniature package (65 mm x 66 mm x 27 mm) including integrated connectors and designed to operate over a wide temperature range of -40 C to +85 C, it is suitable for rugged construction, agricultural applications and off-road vehicles.

“This new Dynamic Tilt Sensor Module provides the best performance for the price in the industry,” said Mike Horton, CTO of Acienna. “Not only is the MTLT extremely compact compared to competing modules, it is extremely rugged, well qualified and inexpensive.”

The MTLT305D includes Aceinna NAV-VIEW software. The graphical user interface package is used to display, record, playback and analyze all the MTLT305D parameters over the RS232 port. NAV-VIEW can also be used to set a wide range of user-configurable fields in the MTLT305D to optimize the system performance for various dynamic applications.

Some features include:

  • CAN 2.0 (J1939)
  • RS-232 Interface
  • Roll Range 0 ± 180°
  • Pitch Range 0 ± 70°
  • Gyro Compensation with SmartSensing™ Technology
  • <0.5° Accuracy over Temperature
  • Miniature IP68 – 69K rated package (65 x 66 x 27)mm
  • Wide Temperature Range (-40 to 85 C)

Some applications:

  • Construction and Agriculture Vehicles
  • Vehicle Dynamics
  • Forklifts
  • Man Lift Safe Operating Angle Monitoring
  • Boom Operating Angle
  • Bucket Attitude
  • Precision Tilt Measurements
  • Mining Equipment Monitoring

ABOUT ACEINNA

Aceinna Inc., headquartered in Andover, Massachusetts, provides leading-edge MEMS-based sensing solutions that help our customers improve the reliability, cost, features and performance of their end products and equipment. The company has manufacturing facilities in Wuxi, China, and R&D facilities in San Jose, CA, Andover, MA and Chicago IL.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement