Electronics and Semiconductors

ACEINNA Launches New MTLT305D High-performance Dynamic Tilt Sensor Module

26 June 2018

Source: ACEINNASource: ACEINNA

ACEINNA (pronounced “A See Nah”) announces the availability of its new MEMS-based, MTLT305D Dynamic Tilt Sensor Module. It combines accelerometers, gyroscopes and a temperature sensor with advanced calibration and correction algorithms to provide accurate 3D acceleration, 3D rate and pitch and roll measurement in dynamic, moving vehicle applications.

The MTLT305D uses advanced sensor fusion (extended Kalman filtering) and calibration algorithms to achieve 0.5 degree tilt and <10 milli-g acceleration accuracy in a wide variety of dynamic conditions. It is calibrated to accurately operate over a wide temperature range of minus 40 degrees Celsius to 85 degrees Celsius. The completely sealed compact module (65 x 66 x 27 mm) with integrated connector is perfect for rugged construction, off-road and agriculture applications. It offers high reliability, MTBF > 50k hours and is ITAR-free

It includes CAN J1939 and RS232 interfaces for network connectivity. The miniature plastic housing is durable under hazardous environments (IP68 and IP69K ratings). It includes an Ampseal 16, six-position connector and supports a wide 4.9 V to 32 V supply input range (qualified for use in both 12 V and 24 V vehicle platforms).

“This new Dynamic Tilt Sensor Module provides the best performance for the price in the industry,” says Mike Horton, CTO of ACEINNA. “Not only is the MTLT extremely compact compared to competing modules, it is extremely rugged, well qualified and inexpensive.”

Easy to integrate, the MTLT305D supports industry standard SAE J1939 messaging over the CAN bus, and the included ACEINNA NAV-VIEW software provides a simple-to-use graphical interface to display, record, playback and analyze all the MTLT305D parameters over the RS232 port. NAV-VIEW can also be used to set a wide range of user-configurable fields in the MTLT305D to optimize the system performance for various dynamic applications.

The new MTLT305D is available for purchase directly from the ACEINNA site as well as from a network of worldwide distribution partners.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement