Critical Communications

New RS-485/RS-422 Compatible, Half-Duplex Transceiver with AutoDirection Control

21 April 2018

Maxim Integrated unveiled a new half-duplex transceiver compatible with RS-485/RS-422 drivers and receivers. The ESD-protected +5 V MAX13487E and MAX13488E features one driver and one receiver and includes a hot-swap capability to eliminate false transitions during live insertion or power up.

MAX13487E/MAX13488E functional diagram. Source: Maxim IntegratedMAX13487E/MAX13488E functional diagram. Source: Maxim Integrated

The devices feature Maxim’s proprietary AutoDirection control to save space and lower cost by enabling the driver automatically on transmission, eliminating an opto or other discrete means of isolation.

The MAX13487E/MAX13488E are available in an 8-Pin SO Package that can operate over -40 to 85 degrees Celsius.

Other main features and applications include:

  • Robust protection features for telecom, industrial and isolated applications
  • Hot-swap capability to eliminate false transitions on the bus during power-up or live onsertion
  • Extended ESD protection for RS-485 I/O pins (±15 kV human body model)
  • Options optimize designs for speed or errorless data transmission
  • Enhanced slew-rate limiting facilitates error-free data transmission (MAX13487E)
  • o High-speed version (MAX13488E) allows for transmission speeds ip to 16 Mbps
  • 1/4-unit load, allowing up to 128 transceivers on the bus

Applications:

  • Industrial controls
  • Industrial motor drives
  • Isolated RS-485 interfaces
  • Utility meter


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement