Product Watch

Wire, Connectors and Interconnects

  • Slim-Line PC Screw Terminals

    Supplier: Keystone Electronics Corp.
    Keystone Electronics debuts new Slim-Line PCB Screw Terminals in vertical mounting configuration. Rated 15Amps, new devices are ideally suited for high density packaging designs requiring a low profile, minimal footprint wire-to-board connection. Available in in 45º, 60º, and 90º orientation to the board with colored screw heads for enhanced identification and troubleshoot...
  • BRYON Shielded & Non-Shielded Retractile Cords

    Supplier: BRIM Electronics, Inc.
    BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for communication equipment, such as ham operations, head sets, radio equipment, telephone car carriers, etc.
  • Flexible Power Cable

    Supplier: Cooner Wire Company
    Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution easy.
  • North American and International Power Cords

    Supplier: Interpower
    Within the electrical product design you are creating, you need a way to connect to the power source. Interpower is the premier supplier of power system components worldwide and offers a wide selection of power cords and cord sets for global use.
  • Full Range of IEC 60320 Inlets and Outlets

    Supplier: Interpower
    Using IEC 60320 components in electrical product designs can be beneficial when exporting to global markets. The IEC 60320 standards are a series of standards specific to connectors, inlets, plug connectors, and outlets.
  • Low Resistance Electronic Connector

    Supplier: Fujipoly® America Corp.
    Fujipoly® Zebra® Gold 8000A elastomeric connectors transfers both data and power between parallel components and circuit boards while exhibiting a remarkably low electrical resistance of less than 25mΩ. This interconnect component is constructed from a low durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This...
  • Low Profile RJ45 with 10G-5G-2.5G BASE-T

    Supplier: Rego Electronics Inc.
    Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance extension solution. Please refer to below information. Product Series - 1x1 port with various o...
  • Now Manufacturing Japanese VCTF and HVCTF Cable

    Supplier: Interpower
    Interpower® is pleased to announce it is now approved to manufacture VCTF and HVCTF Japanese cable in its Iowa facility. This cable has been added to the Interpower manufactured cable product line.
  • Extra Flexible Multiconductor Cable

    Supplier: Cooner Wire Company
    Extra flexible multiconductor cable is available "off the shelf" from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire,
  • Instrumentation wire in a variety of materials

    Supplier: Cooner Wire Company
    Extra flexible instrumentation wire is available "off the shelf" from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex ...
Advertisement
Advertisement
Advertisement