Product Watch
Sponsored by
Wire, Connectors and Interconnects
-
New SMT Low Profile PC Board Edge Connectors
Supplier: Keystone Electronics Corp.Easily pass signals or power across PC Boards with Keystone’s new SMT PCB Connectors. Space saving connectors have horizontal orientation suitable as parallel board-to-board or board-to-component alternative options for power or signal transferring. Designed to provide low profile circuit linkage-minimal footprint for high-density, high current PCB packages on power&aluminum ba... -
V-Lock Rewireable IEC cord connector
Supplier: SCHURTER IncThe new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in black, white and grey for differentiating systems. -
Low Compression Force Gap Filler Pads
Supplier: Fujipoly® America Corp.The compression characteristics of thermal gap fillers should be key considerations during a product’s early design phase. For applications that have delicate components or widely varying gap distances, Fujipoly® created a line of Low Compression Force gap filler pads. These TIMs help avoid overstressing the printed circuit board (PCB) and fragile solder joints as the in... -
Multiconductor Cable Available “off the shelf”
Supplier: Cooner Wire CompanyMulticonductor Cable Extra flexible multiconductor cable is available “off the shelf” from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentat... -
Leaders in Medical Tech Choose Us as a Vital Link
Supplier: Cooner Wire CompanyMedical Cables For over half a century, leaders in medical technology continue to choose Cooner Wire as a vital link. Medical cables are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable Medical Wire and Medical Cable Assembli... -
Australian Class II Cords
Supplier: InterpowerInterpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P/N 86211660) and one on 0.75mm2 H05VV-H2-F cable (P/N 86211670). -
NEMA 5-15 and 5-20 Sockets
Supplier: InterpowerInterpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white sockets are 88212300 and 88232300. Gray sockets are also available. Contact Customer Service for more information. -
Most Versatile Power Entry Module Yet - DG12
Supplier: SCHURTER IncWith the DG12, SCHURTER launches its most versatile power entry module with IEC inlet, integrated circuit breaker and a mains filter – with optional IP protection. Thanks to its extremely compact dimensions and a wide range of mounting options, it consolidates discrete power components into one space-saving unit suitable for a variety of applications. -
DisplayPort & HDMI Combo Connectors
Supplier: Rego Electronics Inc.Best Space Saver – DisplayPort & HDMI Combo Connectors - Space creator for multi-port I/O design - Two available lower deck I/O limited as ( height ≤13mm, depth ≤15mm) -
MACHFORCE Connector: 10 Ports 10G Ethernet
Supplier: PIC Wire & CableMACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. MACHFORCE connectors optimizes interconnect footprint, provides 10G high-speed performance and reduces installation time while offering repairability in the field.