Product Watch
Sponsored by
Discrete
-
HV Diodes — Axial-Lead, Surface Mount & More
Supplier: Voltage Multipliers, Inc.VMI offers the most complete range of high voltage diodes in the world. We manufacture diodes with rated breakdown voltages (Vrwm) from 2kV to 20kV in several packages including glass and epoxy. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. -
HV Axial-Lead, Glass-body Diodes
Supplier: Voltage Multipliers, Inc.VMI offers axial-lead, glass-body diodes 2kV and higher. One example is our 1N6519 high voltage diode, a hermetically sealed device that can withstand 10kV featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture.