Product Watch
Sponsored by
Discrete
-
2-Wire vs. 4-Wire Terminal Connection
Supplier: Triad MagneticsWhile 2-wire measurements are simple to perform, many applications require a greater degree of accuracy. At Triad Magnetics, we obtain precision readings using the 4-wire measurement technique on every device we test. -
AEC-Q101 80/100 V leaded copper-clip MOSFETs
Supplier: Nexperia B.V.80/100 V AEC-Q101 leaded (LFPAK) trench MOSFETs, for low-power 48 V automotive applications, such as fuel injectors & LED lighting. Housed in robust copper-clip LFPAK packages, they deliver the ideal balance of efficiency & performance in high-frequency, low-power 48 V applications. -
Triad Smoothing Filter Chokes
Supplier: Triad MagneticsTriad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current. -
Switch Mode/High Frequency Gate Drive Transformers
Supplier: Triad MagneticsTriad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance -
Triad Magnetics’ PC Mount power transformers
Supplier: Triad MagneticsWith over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. -
Nexperia CCPAK Power MOSFETs
Supplier: Nexperia B.V.Nexperia today announced the launch of 16 new 80 V and 100 V power MOSFETs in the innovative copper-clip CCPAK1212 package, delivering industry-leading power density and outright performance. -
Next-gen AEC-Q101 80 V trench MOSFET technology
Supplier: Nexperia B.V.Nexperia is proud to announce the release of our next-generation AEC-Q101 80 V trench MOSFET technology, featuring ultra-low RDS(on) for high-power 48 V automotive applications. Housed in robust copper-clip leaded packages, this portfolio is designed to meet the growing demand for power efficiency in automotive systems. -
Isabellenhütte’s surface mount precision resistors
Supplier: Isabellenhutte USATo innovate in steering and braking, tiered suppliers need resistors that push the envelope. Isabellenhütte USA's BVB and BVN resistors are compact, yet offer high power capacity, uncompromising quality, and great value. -
The importance of precise current shunts in EV's
Supplier: Isabellenhutte USALearn about the importance of precise current shunts in electric vehicles (EVs) for efficient energy management and enhanced performance. -
Nanocrystalline Cut Cores
Supplier: MagneticsReduce transformer and choke audible noise and size with Nanocrystalline Cut Cores from Magnetics! Exhibiting high effective permeability, low core losses, and high saturation flux density, nanocrystalline cut cores are optimal for medium-frequency applications. Standard sizes are available and custom requirements are welcome. Learn more using the more info tab.