Product Watch

Electromechanical Components

  • Medium Capacity Standard Size Toggles

    Supplier: New Yorker Electronics Co., Inc.
    The NKK S332R Toggle Switch offers high-current connectivity with solder lug terminals, supporting up to 20A at 125V AC. Available with versatile bat or flatted lever styles, it provides tactile actuation for operator confidence. Built with a durable PBT resin lever and silver-plated contacts, it's ideal for critical systems, delivering reliable performance in demanding environments.
  • C303 Bidirectional Contactors:Why settle for less?

    Supplier: Schaltbau GmbH
    Did you know that the C303 series is designed to reduce your total cost of ownership (TCO)? With ultra-low contact resistance, extended lifespan, and reduced maintenance requirements, the C303 helps you save up to 25% in energy cost savings without compromising on performance.
  • Emergency disconnect switches

    Supplier: Schaltbau GmbH
    Emergency disconnect switches for up to 440 V or battery voltages
  • TD1260 Series Detector Switches

    Supplier: New Yorker Electronics Co., Inc.
    E-Switch introduces the TD1260 Series detector switch, designed for reliable and precise detection in various applications. With its compact design and high durability, the TD1260 is ideal for use in security systems, automated equipment, and consumer electronics, providing efficient performance in detecting motion or activation events.
  • Maximize Miniaturization with Arc Extinguishing

    Supplier: FCL Components America
    Ever since Tesla and Edison crossed their ‘AC / DC sabres’, flipping a switch of a power circuit introduced a shocking risk: arcing. Arcing, both inventors learned later, is caused when the potential difference (measured in volts) between poles causes the air between them to heat up so extremely that it turns into a plasma. In other ominous words: the insulator becomes a cond...
  • STEGO Filter-Fan Plus air-flap technology

    Supplier: STEGO
    Heat can impact the reliability of electrical component designs. Don't let preventable overheating trigger forced outtages and emergency repairs. The STEGO Filter-Fan Plus air-flap technology creates unparalleled airflow, keeping your electronics cool and operational at any temperature.
  • Diamond Copper & Tungsten Copper Alloys

    Supplier: ToneCooling Technology Co., Ltd
    High-performance heat dissipation materials for electronics, aerospace, and industrial applications. Includes diamond copper, diamond aluminum, and tungsten copper alloys for superior thermal conductivity and mechanical strength.
  • Contactors for critical applications

    Supplier: Schaltbau GmbH
    AC and DC contactors up to 3,000 V and 2,000 A
  • Precision in control and signaling equipment

    Supplier: Schaltbau GmbH
    Enhanced rail safety: precision in control and signaling equipment
  • High-Performance Vapor Chamber Heatsinks

    Supplier: ToneCooling Technology Co., Ltd
    Our vapor chamber heatsinks, using patented technology, deliver superior thermal performance for electronics, LED lighting, and communication devices, preventing overheating and extending product lifespan.
Advertisement
Advertisement
Advertisement