Product Watch
Sponsored by
Electromechanical Components
-
Vivid Spot Illuminated Pushbutton Switches
Supplier: New Yorker Electronics Co., Inc.NKK’s LP01 Series compact pushbutton switches feature a short 14.0 mm body, tamper resistance, and smooth concave caps. Available in illuminated or non-illuminated styles, they offer SPDT or DPDT circuits, crisp tactile feedback, and durable performance for industrial, medical, and control panel applications. -
A greener tomorrow - one switch at a time
Supplier: NKK SwitchesFrom long-lasting, reliable components to designs that support smarter, more efficient systems, we’re committed to building a greener tomorrow—one switch at a time. Whether you're designing the next generation of clean energy tech, smart automation, or eco-friendly medical devices, NKK is proud to be part of your sustainability journey. -
Miniature DC relays to 600V
Supplier: Churod Americas, Inc.Miniature DC relays to 600V for BMS and precharge circuits -
Eddicy introduces C803 contactor for e-mobility
Supplier: Schaltbau GmbHThe newest addition to Eddicy's portfolio, the C803 contactor is specifically designed for e-mobility applications. This bidirectional contactor sets a new benchmark in performance, robustness, and efficiency for commercial vehicles, off-road equipment, and passenger cars alike. -
Intel CPU Cooling Plate | 40% Cooler 2024
Supplier: ToneCooling Technology Co., LtdIn today’s pursuit of ultimate performance, efficient heat dissipation has become a key focus for PC users, especially gamers and content creators. -
Universal Switch Interface Module
Supplier: NKK SwitchesUniversal Switch Interface Module Features & benefits Easy-to-install, configurable HMI module that allows drop-in HMI functionality with just a few wires. Simply connect your signal wires and your HMI is ready for use. Pushbuttons, Toggles, Rockers – all switch types are available! NKK can design a custom module to fit your unique application needs. -
EV relays boast high-voltage switching
Supplier: FCL Components AmericaEV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and power storage systems. Our FTR-E1 series has a 20A-800VDC load while the FTR-E1-HC series features 60A, 400VDC high-voltage switching. Learn mor... -
High Security Keylocks - 16mm & 19mm
Supplier: NKK Switches3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism... -
Low Profile Process Sealed Tactiles
Supplier: NKK SwitchesChoice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and al... -
75th Anniversary Edition Catalog
Supplier: Keystone Electronics Corp.This 152-page Product Design Guide has hundreds of new products covering every category of our product line and is an excellent way to view and compare all of our many product options for your specific design needs This new catalog celebrates Keystone's 75 years as a market leader and compliments our online Dynamic Catalog K75 as a quick and easy desktop resource for today's elect...